Alpha & Omega Semiconductor, Ltd. 600V 2A TO252 MOSFET Transistor AOD2NL60

Description
MOSFET N-CH 600V 2A TO252 Product overview: AOD2NL60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2NL60 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 600V 2A TO252 Product overview: AOD2NL60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2NL60 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600V 2A TO252 MOSFET Transistor - 278-AOD2NL60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2A TO252 MOSFET Transistor
278-AOD2NL60
600V 2A TO252 MOSFET Transistor 278-AOD2NL60
MOSFET N-CH 600V 2A TO252 Product overview: AOD2NL60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2NL60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 2A TO252 Product overview: AOD2NL60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2NL60 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2NL60 - 911439-AOD2NL60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2NL60
911439-AOD2NL60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2NL60 911439-AOD2NL60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 911439-AOD2NL60 Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited)

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911439-AOD2NL60
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD2NL60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD2NL60
MOSFET N-CH 600V 2A TO252

MOSFET N-CH 600V 2A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOD2NL60 911439-AOD2NL60 AOD2NL60
Product Name 600V 2A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2NL60 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFSL8409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Short Leads, I2PAK
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers