IMI Life Science RM1 RM1L-NCV

Description
The RM1 Miniature Precision Regulator is a compact, lightweight pressure control solution designed for applications requiring fine-tuned adjustments. Its high-resolution control ensures stable pressure management and its durable design and small footprint allow for seamless integration into systems with space constraints. Miniature high performance regulator Precision pressure regulation Excellent flow, pressure drop and hysterisis Suitable for oxygen service Port size: M5, G1/8 or Cartridge style
Request a Quote Datasheet
Description
The RM1 Miniature Precision Regulator is a compact, lightweight pressure control solution designed for applications requiring fine-tuned adjustments. Its high-resolution control ensures stable pressure management and its durable design and small footprint allow for seamless integration into systems with space constraints. Miniature high performance regulator Precision pressure regulation Excellent flow, pressure drop and hysterisis Suitable for oxygen service Port size: M5, G1/8 or Cartridge style
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RM1 - RM1L-NCV - IMI Life Science
Farmington, CT, United States
The RM1 Miniature Precision Regulator is a compact, lightweight pressure control solution designed for applications requiring fine-tuned adjustments. Its high-resolution control ensures stable pressure management and its durable design and small footprint allow for seamless integration into systems with space constraints. Miniature high performance regulator Precision pressure regulation Excellent flow, pressure drop and hysterisis Suitable for oxygen service Port size: M5, G1/8 or Cartridge style

The RM1 Miniature Precision Regulator is a compact, lightweight pressure control solution designed for applications requiring fine-tuned adjustments. Its high-resolution control ensures stable pressure management and its durable design and small footprint allow for seamless integration into systems with space constraints.

  • Miniature high performance regulator
  • Precision pressure regulation
  • Excellent flow, pressure drop and hysterisis
  • Suitable for oxygen service
  • Port size: M5, G1/8 or Cartridge style
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number RM1L-NCV
Product Name RM1
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
15mm MICROSOL Interface IS - 11-312E-06-HP+H110002+AWF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details
8mm CHIPSOL MS - 14-213CM01-B5+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details