Sykes Xtra High Head Diesel/Electric Drive Auto Prime Contractor Pump XH150

Description
Sykes Xtra High Pump range caters to the demands of the global mining industry with three models which have the ability to operate unattended at high discharge heads. All Xtra pumps have shaft stiffness ratios better than any competitor's pump. Sykes engineers have ensured that the enormous pressures and leads associated with such performance do not compromise seal integrity through shaft flexing. Features Pumps prime automatically Stainless steel pump internals as standard Simple to service Runs dry without damage Solids handling Direct drive Operational chart fitted Adjustable and replaceable wear plates
Description
Sykes Xtra High Pump range caters to the demands of the global mining industry with three models which have the ability to operate unattended at high discharge heads. All Xtra pumps have shaft stiffness ratios better than any competitor's pump. Sykes engineers have ensured that the enormous pressures and leads associated with such performance do not compromise seal integrity through shaft flexing. Features Pumps prime automatically Stainless steel pump internals as standard Simple to service Runs dry without damage Solids handling Direct drive Operational chart fitted Adjustable and replaceable wear plates

Suppliers

Company
Product
Description
Supplier Links
Xtra High Head Diesel/Electric Drive Auto Prime Contractor Pump - XH150 - Sykes
Rock Hill, SC, United States
Xtra High Head Diesel/Electric Drive Auto Prime Contractor Pump
XH150
Xtra High Head Diesel/Electric Drive Auto Prime Contractor Pump XH150
Sykes Xtra High Pump range caters to the demands of the global mining industry with three models which have the ability to operate unattended at high discharge heads. All Xtra pumps have shaft stiffness ratios better than any competitor's pump. Sykes engineers have ensured that the enormous pressures and leads associated with such performance do not compromise seal integrity through shaft flexing. Features Pumps prime automatically Stainless steel pump internals as standard Simple to service Runs dry without damage Solids handling Direct drive Operational chart fitted Adjustable and replaceable wear plates

Sykes Xtra High Pump range caters to the demands of the global mining industry with three models which have the ability to operate unattended at high discharge heads.

All Xtra pumps have shaft stiffness ratios better than any competitor's pump. Sykes engineers have ensured that the enormous pressures and leads associated with such performance do not compromise seal integrity through shaft flexing.

Features

  • Pumps prime automatically
  • Stainless steel pump internals as standard
  • Simple to service
  • Runs dry without damage
  • Solids handling
  • Direct drive
  • Operational chart fitted
  • Adjustable and replaceable wear plates
Supplier's Site

Technical Specifications

  Sykes
Product Category Liquid Handling Pumps
Product Number XH150
Product Name Xtra High Head Diesel/Electric Drive Auto Prime Contractor Pump
Pump Type Centrifugal Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details