Sykes Diesel/Electric Drive Auto Prime Contractor Pump CP150i

Description
Sykes Contractor Pump range has been designed to provide greater cost efficient fluid handling solutions for all users. The Contractor range offers efficiency levels of 83% which translate into benefits for the end user and the environment. Fuel usage is minimised through the redesigned hydraulic pump end, impeller and wear plates. Contractor Pumps are a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which allows priming with long suction hoses and suction lifts of up to 9m (28 feet). As fluid levels fluctuate, the pump will “snore” until the time liquid is available for the pump to fully reprime itself automatically. Features Low fuel usage Reduced engine sizes Lower maintenance costs Dry self prime and reprime Suction lifts to 9m Operates in 'snore' conditions Conversion kits for wellpoint dewatering and high heads Diesel, electric or hydraulic drive Solids handling up to 90mm Simple maintenance Replaceable wear parts Chassis - skid, road tow, wheeled, caged Zero emissions available Applications Construction Environmental Industrial Mining Clean Water Sludge Slimes Sewage Solids Laden Liquids
Description
Sykes Contractor Pump range has been designed to provide greater cost efficient fluid handling solutions for all users. The Contractor range offers efficiency levels of 83% which translate into benefits for the end user and the environment. Fuel usage is minimised through the redesigned hydraulic pump end, impeller and wear plates. Contractor Pumps are a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which allows priming with long suction hoses and suction lifts of up to 9m (28 feet). As fluid levels fluctuate, the pump will “snore” until the time liquid is available for the pump to fully reprime itself automatically. Features Low fuel usage Reduced engine sizes Lower maintenance costs Dry self prime and reprime Suction lifts to 9m Operates in 'snore' conditions Conversion kits for wellpoint dewatering and high heads Diesel, electric or hydraulic drive Solids handling up to 90mm Simple maintenance Replaceable wear parts Chassis - skid, road tow, wheeled, caged Zero emissions available Applications Construction Environmental Industrial Mining Clean Water Sludge Slimes Sewage Solids Laden Liquids

Suppliers

Company
Product
Description
Supplier Links
Diesel/Electric Drive Auto Prime Contractor Pump - CP150i - Sykes
Rock Hill, SC, United States
Diesel/Electric Drive Auto Prime Contractor Pump
CP150i
Diesel/Electric Drive Auto Prime Contractor Pump CP150i
Sykes Contractor Pump range has been designed to provide greater cost efficient fluid handling solutions for all users. The Contractor range offers efficiency levels of 83% which translate into benefits for the end user and the environment. Fuel usage is minimised through the redesigned hydraulic pump end, impeller and wear plates. Contractor Pumps are a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which allows priming with long suction hoses and suction lifts of up to 9m (28 feet). As fluid levels fluctuate, the pump will “snore” until the time liquid is available for the pump to fully reprime itself automatically. Features Low fuel usage Reduced engine sizes Lower maintenance costs Dry self prime and reprime Suction lifts to 9m Operates in 'snore' conditions Conversion kits for wellpoint dewatering and high heads Diesel, electric or hydraulic drive Solids handling up to 90mm Simple maintenance Replaceable wear parts Chassis - skid, road tow, wheeled, caged Zero emissions available Applications Construction Environmental Industrial Mining Clean Water Sludge Slimes Sewage Solids Laden Liquids

Sykes Contractor Pump range has been designed to provide greater cost efficient fluid handling solutions for all users.
The Contractor range offers efficiency levels of 83% which translate into benefits for the end user and the environment.
Fuel usage is minimised through the redesigned hydraulic pump end, impeller and wear plates.

Contractor Pumps are a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation.

In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which allows priming with long suction hoses and suction lifts of up to 9m (28 feet). As fluid levels fluctuate, the pump will “snore” until the time liquid is available for the pump to fully reprime itself automatically.

Features

  • Low fuel usage
  • Reduced engine sizes
  • Lower maintenance costs
  • Dry self prime and reprime
  • Suction lifts to 9m
  • Operates in 'snore' conditions
  • Conversion kits for wellpoint dewatering and high heads
  • Diesel, electric or hydraulic drive
  • Solids handling up to 90mm
  • Simple maintenance
  • Replaceable wear parts
  • Chassis - skid, road tow, wheeled, caged
  • Zero emissions available

Applications

  • Construction
  • Environmental
  • Industrial
  • Mining
  • Clean Water
  • Sludge
  • Slimes
  • Sewage
  • Solids Laden Liquids
Supplier's Site

Technical Specifications

  Sykes
Product Category Liquid Handling Pumps
Product Number CP150i
Product Name Diesel/Electric Drive Auto Prime Contractor Pump
Pump Type Centrifugal Pump; Self-Priming Pump; Wastewater Treatment Pump (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details