Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water.
For use with industrial control equipment in ordinary locations. Clear/polycarbonate,
Enclosure, 30.00in.Hx24.00in.Wx
| Allied Moulded Products, Inc. | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | AM30248RL | AM30248RL |
| Product Name | Control Series NEMA 4X Fiberglass Enclosures | ALMP Wall Mount |
| Type | Junction Box | |
| Shape | Rectangular | |
| Length | 30 inch (762 mm) | |
| Width | 24 inch (610 mm) | |
| Depth | 8.13 inch (207 mm) |