Takachi Electronics Enclosure Co., Ltd. IP65 Latch-Hinged ABS Plastic Box BCAP Series

Description
IP65 waterproof ABS plastic enclosure with latch/hinged cover. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up】 White gray ABS cover types : 50 different sizes Transparent polycarbonate cover types : 46 different sizes Protection class : IP65 Operating Temperature : -10℃~+60℃ 【Material】 Top cover (G color type) ・ Base : ABS UL94HB Color / Similar matching : White gray / Munsell 5R8/0.5 Top cover (T color type) : Polycarbonate / Transparent Gasket : Polyurethane Latch : Stainless steel
Request a Quote
Description
IP65 waterproof ABS plastic enclosure with latch/hinged cover. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up】 White gray ABS cover types : 50 different sizes Transparent polycarbonate cover types : 46 different sizes Protection class : IP65 Operating Temperature : -10℃~+60℃ 【Material】 Top cover (G color type) ・ Base : ABS UL94HB Color / Similar matching : White gray / Munsell 5R8/0.5 Top cover (T color type) : Polycarbonate / Transparent Gasket : Polyurethane Latch : Stainless steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IP65 latch-hinged ABS plastic enclosure with a white gray cover and base, rated for operating temperatures from -10°C to +60°C. The enclosure features a polyurethane gasket, stainless steel latch, and steel screws with trivalent chromate finish. Available in 50 different sizes, it includes stainless steel mounting brackets for models 506018, 506025, 507018, 507025, 608018, and 608028. The top cover and base are made of ABS UL94HB material, suitable for applications in FA, control, network communication, and power switchboards.

Datasheet Summary
Powered by GS/AI

IP65 latch-hinged ABS plastic enclosure with a white gray cover and base, rated for operating temperatures from -10°C to +60°C. The enclosure features a polyurethane gasket, stainless steel latch, and steel screws with trivalent chromate finish. Available in 50 different sizes, it includes stainless steel mounting brackets for models 506018, 506025, 507018, 507025, 608018, and 608028. The top cover and base are made of ABS UL94HB material, suitable for applications in FA, control, network communication, and power switchboards.

Suppliers

Company
Product
Description
Supplier Links
IP65 Latch-Hinged ABS Plastic Box - BCAP Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP65 Latch-Hinged ABS Plastic Box
BCAP Series
IP65 Latch-Hinged ABS Plastic Box BCAP Series
IP65 waterproof ABS plastic enclosure with latch/hinged cover. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up】 White gray ABS cover types : 50 different sizes Transparent polycarbonate cover types : 46 different sizes Protection class : IP65 Operating Temperature : -10℃~+60℃ 【Material】 Top cover (G color type) ・ Base : ABS UL94HB Color / Similar matching : White gray / Munsell 5R8/0.5 Top cover (T color type) : Polycarbonate / Transparent Gasket : Polyurethane Latch : Stainless steel

IP65 waterproof ABS plastic enclosure with latch/hinged cover.
Applicable for various uses in fields such as FA, network communication, power switch controls and more.
【Line-up】
White gray ABS cover types : 50 different sizes
Transparent polycarbonate cover types : 46 different sizes
Protection class : IP65
Operating Temperature : -10℃~+60℃
【Material】
Top cover (G color type) ・ Base : ABS UL94HB
Color / Similar matching : White gray / Munsell 5R8/0.5
Top cover (T color type) : Polycarbonate / Transparent
Gasket : Polyurethane
Latch : Stainless steel

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number BCAP Series
Product Name IP65 Latch-Hinged ABS Plastic Box
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
Depth 2.76 to 11.22 inch (70 to 285 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2135 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 4.72 inch (120 mm)
View Details
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Takachi - 38AC3505 - Newark, An Avnet Company
Specs
Length 5.22 inch (132 mm)
Width 11.02 inch (280 mm)
Depth 9.09 inch (231 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4263 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2326 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 4.92 inch (125 mm)
View Details