Altech Corp. Push Buttons/ Aluminum Enclosures for 22m Operators 2006C13

Description
Aluminum (52 mm height) Pressure Die Cast
Request a Quote Datasheet
Description
Aluminum (52 mm height) Pressure Die Cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 22m Operators
2006C13
Push Buttons/ Aluminum Enclosures for 22m Operators 2006C13
Aluminum (52 mm height) Pressure Die Cast

Aluminum (52 mm height) Pressure Die Cast

Buy Now Datasheet
PB Series Enclosures - 2006C13 - Altech Corp.
Flemington, NJ, USA
PB Series Enclosures
2006C13
PB Series Enclosures 2006C13
BASE MOUNT 22mm PB ENCLOSURES

BASE MOUNT 22mm PB ENCLOSURES

Buy Now Datasheet
Enclosures, Boxes, & Cases - 2006C13 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2006C13
Enclosures, Boxes, & Cases 2006C13
PDC-AL Enclosure, 22mm, 2PB, M20

PDC-AL Enclosure, 22mm, 2PB, M20

Buy Now
Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 2 Oper,80x135x52 - 70074847 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 2 Oper,80x135x52
70074847
Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 2 Oper,80x135x52 70074847
Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 2 Oper,80x135x52

Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 2 Oper,80x135x52

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2006C13 2006C13 2006C13 70074847
Product Name Push Buttons/ Aluminum Enclosures for 22m Operators PB Series Enclosures Enclosures, Boxes, & Cases Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 2 Oper,80x135x52
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box
Shape Rectangular Rectangular
Length 3.15 inch (80 mm) 5.32 inch (135 mm)
Width 5.31 inch (135 mm) 3.15 inch (80.01 mm)
Depth 0.0807 inch (2.05 mm) 2.05 inch (52.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 104-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TK Series Enclosures - 130-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TK Series Enclosures - 120-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers
TG Series Enclosures - 101-012-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details