ALL-STATES, Inc. Cable Tie Strap/Clamp 24060

Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.484 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-LN MODEL
Datasheet
Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.484 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 24060 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
24060
Cable Tie Strap/Clamp 24060
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.484 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-LN MODEL
  • CABLE CLAMP TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • CHALK WHITE COLOR
  • 0.375 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.484 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 8-LN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 24060
Product Name Cable Tie Strap/Clamp
Diameter 0.484 inch (12.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 8178909 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.409 inch (10.4 mm)
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Steel Cable Clamp - 8110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details