ALL-STATES, Inc. Cable Tie Strap/Clamp 21229

Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.859 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 14-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.859 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 14-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21229 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21229
Cable Tie Strap/Clamp 21229
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.859 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 14-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 500 PER CARTON STANDARD PACKAGE
  • 0.859 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 14-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21229
Product Name Cable Tie Strap/Clamp
Diameter 0.859 inch (21.82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
SBSXPRO Cable Clamp Insert - B02905P1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 606002 - RS Components, Ltd.
Specs
Material Galvanised steel
Diameter 0.787 inch (20 mm)
View Details
Insulated Cable Clamp - 8122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers