TE Connectivity Connector Strain Relief 796381-2

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 796381-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
796381-2
Connector Strain Relief 796381-2
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 15/16-20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 17
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet
Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity - 52K3936 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity
52K3936
Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity 52K3936
CABLE GLAND (CLAMP); Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:0.453"; Colour:Black RoHS Compliant: Yes

CABLE GLAND (CLAMP); Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:0.453"; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 796381-2 52K3936
Product Name Connector Strain Relief Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5088450-8 - TE Connectivity
Specs
Material PVC
Length 1.58 inch (40.13 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Connector Strain Relief - 213904-4 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers