ALL-STATES, Inc. Cable Tie Strap/Clamp 21107

Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.115 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.115 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21107 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21107
Cable Tie Strap/Clamp 21107
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.115 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.115 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 2-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21107
Product Name Cable Tie Strap/Clamp
Diameter 0.115 inch (2.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Insulated Half Cable Clamp - 8171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers