ALL-STATES, Inc. Cable Tie Strap/Clamp 20720

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.48 INCH 0.17 INCH 0.14 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.25 INCH X 0.37 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMMWS-3 MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.48 INCH 0.17 INCH 0.14 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.25 INCH X 0.37 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMMWS-3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20720 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20720
Cable Tie Strap/Clamp 20720
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.48 INCH 0.17 INCH 0.14 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.25 INCH X 0.37 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMMWS-3 MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.48 INCH
  • 0.17 INCH
  • 0.14 INCH DIA HOLE PUSH BARB MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.25 INCH X 0.37 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH TENSION GATE
  • PMMWS-3 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20720
Product Name Cable Tie Strap/Clamp
Diameter 0.370 inch (9.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662293 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details