ALL-STATES, Inc. Cable Tie Strap/Clamp 20710

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.36 INCH 0.17 INCH 0.14 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.16 INCH X 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMMWS-2 MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.36 INCH 0.17 INCH 0.14 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.16 INCH X 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMMWS-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20710 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20710
Cable Tie Strap/Clamp 20710
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.36 INCH 0.17 INCH 0.14 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.16 INCH X 0.25 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMMWS-2 MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.36 INCH
  • 0.17 INCH
  • 0.14 INCH DIA HOLE PUSH BARB MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.16 INCH X 0.25 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH TENSION GATE
  • PMMWS-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20710
Product Name Cable Tie Strap/Clamp
Diameter 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details