ALL-STATES, Inc. Cable Tie Strap/Clamp 20670

Description
WIRE SADDLE TYPE FIRE RETARDANT NYLON 66 MATERIAL 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 1 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE PMWS-4L MODEL
Datasheet
Description
WIRE SADDLE TYPE FIRE RETARDANT NYLON 66 MATERIAL 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 1 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE PMWS-4L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20670 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20670
Cable Tie Strap/Clamp 20670
WIRE SADDLE TYPE FIRE RETARDANT NYLON 66 MATERIAL 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE PUSH BARB MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 1 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE PMWS-4L MODEL
  • WIRE SADDLE TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • 0.63 INCH
  • 0.19 INCH
  • 0.19 INCH DIA HOLE PUSH BARB MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.44 INCH X 1 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH LOCKING GATE
  • PMWS-4L MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20670
Product Name Cable Tie Strap/Clamp
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8100 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
4 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details