ALL-STATES, Inc. Cable Tie Strap/Clamp 20629

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE PUSH BARB MOUNTING 500 PER CARTON STANDARD PACKAGE 0.375 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE PMWS-2L MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE PUSH BARB MOUNTING 500 PER CARTON STANDARD PACKAGE 0.375 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE PMWS-2L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20629 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20629
Cable Tie Strap/Clamp 20629
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE PUSH BARB MOUNTING 500 PER CARTON STANDARD PACKAGE 0.375 INCH X 0.44 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH LOCKING GATE PMWS-2L MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.63 INCH
  • 0.19 INCH
  • 0.19 INCH DIA HOLE PUSH BARB MOUNTING
  • 500 PER CARTON STANDARD PACKAGE
  • 0.375 INCH X 0.44 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH LOCKING GATE
  • PMWS-2L MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20629
Product Name Cable Tie Strap/Clamp
Diameter 0.440 inch (11.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Half Cable Clamp - 8147 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details