ALL-STATES, Inc. Cable Tie Strap/Clamp 20570

Description
WIRE SADDLE TYPE FIRE RETARDANT NYLON 66 MATERIAL 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 1 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-4T MODEL
Datasheet
Description
WIRE SADDLE TYPE FIRE RETARDANT NYLON 66 MATERIAL 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 1 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-4T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20570 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20570
Cable Tie Strap/Clamp 20570
WIRE SADDLE TYPE FIRE RETARDANT NYLON 66 MATERIAL 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 1 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-4T MODEL
  • WIRE SADDLE TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • 0.63 INCH
  • 0.19 INCH
  • 0.19 INCH DIA HOLE MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.44 INCH X 1 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH TENSION GATE
  • PMWS-4T MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20570
Product Name Cable Tie Strap/Clamp
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details