ALL-STATES, Inc. Cable Tie Strap/Clamp 20262

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE ALL-STATES. BRAND WITH TENSION GATE ABWS-4T MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE ALL-STATES. BRAND WITH TENSION GATE ABWS-4T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20262 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20262
Cable Tie Strap/Clamp 20262
WIRE SADDLE TYPE NYLON 66 MATERIAL BLACK COLOR RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE ALL-STATES. BRAND WITH TENSION GATE ABWS-4T MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • RUBBER ADHESIVE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • ALL-STATES. BRAND
  • WITH TENSION GATE
  • ABWS-4T MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20262
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details