ALL-STATES, Inc. Cable Tie Strap/Clamp 20052

Description
CABLE CLIP TYPE NYLON 66 MATERIAL BLACK COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.38 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-6 MODEL
Datasheet
Description
CABLE CLIP TYPE NYLON 66 MATERIAL BLACK COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.38 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20052 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20052
Cable Tie Strap/Clamp 20052
CABLE CLIP TYPE NYLON 66 MATERIAL BLACK COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.38 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-6 MODEL
  • CABLE CLIP TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 0.75 INCH
  • 0.75 INCH
  • RUBBER ADHESIVE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.38 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • ACC-6 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20052
Product Name Cable Tie Strap/Clamp
Diameter 0.380 inch (9.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8133 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details