ALL-STATES, Inc. Standard Tie 10917

Description
ONE PIECE TYPE NYLON MATERIAL NEON PINK COLOR 8.25 INCH 8.25 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-508 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NEON PINK COLOR 8.25 INCH 8.25 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-508 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10917 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10917
Standard Tie 10917
ONE PIECE TYPE NYLON MATERIAL NEON PINK COLOR 8.25 INCH 8.25 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-508 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NEON PINK COLOR
  • 8.25 INCH
  • 8.25 LENGTH IN INCH
  • 0.135 INCH
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-508 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10917
Product Name Standard Tie
Color NEON PINK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details