Klein Tools, Inc. Plier D230-4C

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 7-1/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR MIDGET JAW TYPE JAW THICKNESS 1/4 INCH
Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 7-1/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR MIDGET JAW TYPE JAW THICKNESS 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D230-4C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D230-4C
Plier D230-4C
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 7-1/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR MIDGET JAW TYPE JAW THICKNESS 1/4 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 1/2 INCH JAW LENGTH
  • 7-1/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • ROYAL BLUE HANDLE COLOR
  • MIDGET JAW TYPE
  • JAW THICKNESS 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D230-4C
Product Name Plier
Length 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Plier - D203-6H2 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Jaw Length 1.88 inch (47.62 mm)
View Details
3 suppliers
6524 - Round nose pliers, long - 65247160 - Stahlwille North America
Specs
Type Round-Nose
Length 6.3 inch (160 mm)
Weight 5.72 oz (1.59 N)
View Details