Greenlee Textron, Inc. Plier 0451-10M

Description
VANADIUM STEEL MATERIAL CHROME FINISH 10 INCH OVERALL LENGTH GRIPPING APPLICATION PRECISION MACHINED, HARDENED PROCESS 2 INCH CAPACITY RIGHT ANGLE NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP ADJUSTMENT GROOVES 7
Request a Quote Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 10 INCH OVERALL LENGTH GRIPPING APPLICATION PRECISION MACHINED, HARDENED PROCESS 2 INCH CAPACITY RIGHT ANGLE NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP ADJUSTMENT GROOVES 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 0451-10M - Greenlee Textron, Inc.
Rockford, IL, USA
VANADIUM STEEL MATERIAL CHROME FINISH 10 INCH OVERALL LENGTH GRIPPING APPLICATION PRECISION MACHINED, HARDENED PROCESS 2 INCH CAPACITY RIGHT ANGLE NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP ADJUSTMENT GROOVES 7
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 10 INCH OVERALL LENGTH
  • GRIPPING APPLICATION
  • PRECISION MACHINED, HARDENED PROCESS
  • 2 INCH CAPACITY
  • RIGHT ANGLE NOSE JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE MOLDED GRIP
  • ADJUSTMENT GROOVES 7
Supplier's Site Datasheet
Pliers - 0451-10M-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"

"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Pliers Pliers
Product Number 0451-10M 0451-10M-ND
Product Name Plier Pliers
Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 171353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.25 inch (235 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Channellock Code Blue Heavy Duty 8 1/2”Long Nose Pliers - T-53CB-1 - Buckaroos, Inc.
Specs
Type Needle Nose
Length 8.5 inch (216 mm)
View Details
Plier - 0251-06D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 6.12 inch (156 mm)
Features Cutting Edge
View Details