RS Components, Ltd. Pliers 2380759

Description
RS PRO PN5007D Flat Nose Plier
Request a Quote
Description
RS PRO PN5007D Flat Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2380759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2380759
Pliers 2380759
RS PRO PN5007D Flat Nose Plier

RS PRO PN5007D Flat Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2380759
Product Name Pliers
Length 6.06 inch (154 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
Pliers - 1765444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 8.07 inch (205 mm)
Jaw Capacity 0.1260 inch (3.2 mm)
View Details
Pliers - 161215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
View Details
Pliers - 1447964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Standards VDE/1000V Approved
View Details