Milwaukee Electric Tool Corporation Plier 48-22-6310

Description
10 INCH OVERALL LENGTH 1.36 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 2 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH 2 NUMBER OF ADJUSTMENT POSITION 7 WARRANTY LIFETIME LIMITED
Description
10 INCH OVERALL LENGTH 1.36 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 2 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH 2 NUMBER OF ADJUSTMENT POSITION 7 WARRANTY LIFETIME LIMITED

Suppliers

Company
Product
Description
Supplier Links
10 INCH OVERALL LENGTH 1.36 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 2 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH 2 NUMBER OF ADJUSTMENT POSITION 7 WARRANTY LIFETIME LIMITED
  • 10 INCH OVERALL LENGTH
  • 1.36 INCH JAW LENGTH
  • GRIPPING APPLICATION
  • FORGED BODY, HARDENED TEETH PROCESS
  • 2 INCH CAPACITY
  • RED HANDLE COLOR
  • STRAIGHT JAW TYPE
  • HANDLE TYPE COMFORT GRIP
  • KNIFE LENGTH 2
  • NUMBER OF ADJUSTMENT POSITION 7
  • WARRANTY LIFETIME LIMITED
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Pliers
Product Number 48-22-6310
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Length 1.46 inch (37 mm)
Features Electrically Insulated
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Combination
Jaw Capacity 0.6700 inch (17.02 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details