RS Components, Ltd. Pliers 2380731

Description
RS PRO DP15N Separator Plier
Request a Quote
Description
RS PRO DP15N Separator Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2380731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2380731
Pliers 2380731
RS PRO DP15N Separator Plier

RS PRO DP15N Separator Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2380731
Product Name Pliers
Length 5.79 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9843 inch (25 mm)
View Details
Pliers - 1780351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Jaw Length 1.26 inch (32 mm)
View Details
Plier Sets - 161158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 10.24 inch (260 mm)
View Details
Pliers - 2284115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details