Greenlee Textron, Inc. Plier 0151-08D

Description
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 8-1/2 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 8 INCH
Request a Quote Datasheet
Description
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 8-1/2 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 8 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 0151-08D - Greenlee Textron, Inc.
Rockford, IL, USA
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 8-1/2 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 8 INCH
  • HIGH LEVERAGE TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 8-1/2 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED PROCESS
  • VINYL HANDLE MATERIAL
  • DIAMOND SERRATED JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED
  • GRIP LENGTH 8 INCH
Supplier's Site Datasheet
Pliers - 0151-08D-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Flat Nose Serrated 8.50"" (216.0mm)"

"Standard Pliers Flat Nose Serrated 8.50"" (216.0mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Pliers Pliers
Product Number 0151-08D 0151-08D-ND
Product Name Plier Pliers
Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1366987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 8.82 inch (224 mm)
Standards VDE/1000V Approved
View Details
Plier - 35-028 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
Material High Carbon Steel
View Details
Plier - 0451-12D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 12 inch (305 mm)
Jaw Capacity 2.25 inch (57.15 mm)
Features Bent Nose
View Details
2 suppliers