RS Components, Ltd. Pliers 2380744

Description
RS PRO PN20M Long Nose Plier
Request a Quote
Description
RS PRO PN20M Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2380744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2380744
Pliers 2380744
RS PRO PN20M Long Nose Plier

RS PRO PN20M Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2380744
Product Name Pliers
Length 5.35 inch (136 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1325257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Pliers - 1447964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Standards VDE/1000V Approved
View Details
Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
Pliers - 2380760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details