Milwaukee Electric Tool Corporation PLIER 48-22-3420

Description
ALLOY STEEL MATERIAL 10 INCH OVERALL LENGTH MAXIMIZES PRESSURE POINT FOR ANY BOLT, NUT OR LOCKING TOOL, MAXIMIZE CONTACT POINT ON CURVED JOBSITE WORK SURFACE APPLICATION FORGED PROCESS ALLOY STEEL HANDLE MATERIAL CURVED JAW TYPE TORQUE LOCK BRAND WARRANTY LIMITED LIFETIME
Description
ALLOY STEEL MATERIAL 10 INCH OVERALL LENGTH MAXIMIZES PRESSURE POINT FOR ANY BOLT, NUT OR LOCKING TOOL, MAXIMIZE CONTACT POINT ON CURVED JOBSITE WORK SURFACE APPLICATION FORGED PROCESS ALLOY STEEL HANDLE MATERIAL CURVED JAW TYPE TORQUE LOCK BRAND WARRANTY LIMITED LIFETIME

Suppliers

Company
Product
Description
Supplier Links
ALLOY STEEL MATERIAL 10 INCH OVERALL LENGTH MAXIMIZES PRESSURE POINT FOR ANY BOLT, NUT OR LOCKING TOOL, MAXIMIZE CONTACT POINT ON CURVED JOBSITE WORK SURFACE APPLICATION FORGED PROCESS ALLOY STEEL HANDLE MATERIAL CURVED JAW TYPE TORQUE LOCK BRAND WARRANTY LIMITED LIFETIME
  • ALLOY STEEL MATERIAL
  • 10 INCH OVERALL LENGTH
  • MAXIMIZES PRESSURE POINT FOR ANY BOLT, NUT OR LOCKING TOOL, MAXIMIZE CONTACT POINT ON CURVED JOBSITE WORK SURFACE APPLICATION
  • FORGED PROCESS
  • ALLOY STEEL HANDLE MATERIAL
  • CURVED JAW TYPE
  • TORQUE LOCK BRAND
  • WARRANTY LIMITED LIFETIME
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Pliers
Product Number 48-22-3420
Product Name PLIER
Type Specialty / Other; CURVED
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Needle Nose
Jaw Length 2.5 inch (63.5 mm)
Jaw Capacity 2.67 inch (67.82 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details