RS Components, Ltd. Pliers 2380791

Description
RS PRO PPR5003D Forming Plier
Request a Quote
Description
RS PRO PPR5003D Forming Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2380791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2380791
Pliers 2380791
RS PRO PPR5003D Forming Plier

RS PRO PPR5003D Forming Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2380791
Product Name Pliers
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Pliers - 1829979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
Jaw Length 2.05 inch (52 mm)
View Details
Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details
Plier Sets - 1829982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details