Klein Tools, Inc. Plier D502-16

Description
GROOVE TYPE STEEL MATERIAL 16-3/4 INCH OVERALL LENGTH PUMP APPLICATION 4-1/4 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR TONGUE, GROOVE JAW TYPE
Request a Quote Datasheet
Description
GROOVE TYPE STEEL MATERIAL 16-3/4 INCH OVERALL LENGTH PUMP APPLICATION 4-1/4 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR TONGUE, GROOVE JAW TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D502-16 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D502-16
Plier D502-16
GROOVE TYPE STEEL MATERIAL 16-3/4 INCH OVERALL LENGTH PUMP APPLICATION 4-1/4 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR TONGUE, GROOVE JAW TYPE
  • GROOVE TYPE
  • STEEL MATERIAL
  • 16-3/4 INCH OVERALL LENGTH
  • PUMP APPLICATION
  • 4-1/4 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • TONGUE, GROOVE JAW TYPE
Supplier's Site Datasheet
Pliers - D502-16-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Flat Nose Serrated 16.25"" (412.8mm)"

"Adjustable (Water Pump) Pliers Flat Nose Serrated 16.25"" (412.8mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D502-16 D502-16-ND
Product Name Plier Pliers
Type Tongue and Groove Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2286424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.74 inch (222 mm)
Jaw Length 1.77 inch (45 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Plier - 23409 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 6.25 inch (159 mm)
View Details