Greenlee Textron, Inc. Plier 0251-05M

Description
VANADIUM STEEL MATERIAL CHROME FINISH 5-1/2 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MINI MOLDED GRIP GRIP LENGTH 5 INCH
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 5-1/2 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MINI MOLDED GRIP GRIP LENGTH 5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 0251-05M - Greenlee Textron, Inc.
Rockford, IL, USA
VANADIUM STEEL MATERIAL CHROME FINISH 5-1/2 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MINI MOLDED GRIP GRIP LENGTH 5 INCH
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 5-1/2 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED PROCESS
  • DIAGONAL JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE MINI MOLDED GRIP
  • GRIP LENGTH 5 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Pliers
Product Number 0251-05M
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9843 inch (25 mm)
View Details
Plier - 35-9029 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
Material High Carbon Steel
View Details
Pliers - 0351-08D-ND - DigiKey
Greenlee Textron, Inc.
Specs
Type Specialty / Other; Long Nose
Weight 10.24 oz (2.85 N)
Features Cutting Edge; Soft Handles
View Details