Klein Tools, Inc. Plier D213-9NETP

Description
HIGH-LEVERAGE TYPE STEEL MATERIAL 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, GRIPPING, PULLING APPLICATION INDUCTION HARDENED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet
Description
HIGH-LEVERAGE TYPE STEEL MATERIAL 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, GRIPPING, PULLING APPLICATION INDUCTION HARDENED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D213-9NETP - Klein Tools, Inc.
Chicago, IL, USA
HIGH-LEVERAGE TYPE STEEL MATERIAL 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, GRIPPING, PULLING APPLICATION INDUCTION HARDENED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
  • HIGH-LEVERAGE TYPE
  • STEEL MATERIAL
  • 9-3/8 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • CUTTING, GRIPPING, PULLING APPLICATION
  • INDUCTION HARDENED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • DARK BLUE HANDLE COLOR
  • NEW ENGLAND NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 25/32 INCH
Supplier's Site Datasheet
Pliers - D213-9NETP-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.38"" (238.5mm)"

"Combination Pliers Flat Nose Partially Serrated 9.38"" (238.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D213-9NETP D213-9NETP-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Plier - D528V - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 5.19 inch (132 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details
6545 - Circlip pliers for outside circlips - 65456000 - Stahlwille North America
Specs
Type Retaining-Ring
Length 5.51 inch (140 mm)
Weight 3.7 oz (1.03 N)
View Details