All-Spec Industries ESD Laminate Bench Top 3660ESD

Description
Replace those worn-out, beat-up bench tops. Renew existing workstations at low cost. Easy assembly Worksurfaces are manufactured of 1-1/8" high density particle board and then covered with a high pressure ESD laminate. Edges have a smooth PVC "European Edge" for increased comfort. Optional Ground Kit (see accessories) includes a solid brass flush bolt with a 1 megohm resistor and 6" pigtail for ground connecting.
Description
Replace those worn-out, beat-up bench tops. Renew existing workstations at low cost. Easy assembly Worksurfaces are manufactured of 1-1/8" high density particle board and then covered with a high pressure ESD laminate. Edges have a smooth PVC "European Edge" for increased comfort. Optional Ground Kit (see accessories) includes a solid brass flush bolt with a 1 megohm resistor and 6" pigtail for ground connecting.

Suppliers

Company
Product
Description
Supplier Links
ESD Laminate Bench Top - 3660ESD - All-Spec Industries
Wilmington, NC, USA
ESD Laminate Bench Top
3660ESD
ESD Laminate Bench Top 3660ESD
Replace those worn-out, beat-up bench tops. Renew existing workstations at low cost. Easy assembly Worksurfaces are manufactured of 1-1/8" high density particle board and then covered with a high pressure ESD laminate. Edges have a smooth PVC "European Edge" for increased comfort. Optional Ground Kit (see accessories) includes a solid brass flush bolt with a 1 megohm resistor and 6" pigtail for ground connecting.
  • Replace those worn-out, beat-up bench tops.
  • Renew existing workstations at low cost.
  • Easy assembly
  • Worksurfaces are manufactured of 1-1/8" high density particle board and then covered with a high pressure ESD laminate.
  • Edges have a smooth PVC "European Edge" for increased comfort.
  • Optional Ground Kit (see accessories) includes a solid brass flush bolt with a 1 megohm resistor and 6" pigtail for ground connecting.
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Workbenches and Workstations (Industrial)
Product Number 3660ESD
Product Name ESD Laminate Bench Top
Type Assembly or Test Bench; Electrical; Ergonomic
Length 60.0 inch (1524 mm)
Width 36.0 inch (914.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 9097101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench shelf
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details
Anaerobic Workstation - Concept 400 - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.4 mm)
Width 1.9 inch (49.30 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details