RS Components, Ltd.
Workbenches
1357342
Description
Treston TP918 Workbench
Request a Quote
Email Supplier
Description
Treston TP918 Workbench
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Workbenches and Workstations (Industrial) |
|
Product Number
|
1357342 |
|
Product Name
|
Workbenches |
|
Type
|
Workbench
|
|
Length
|
70.9 inch (1800 mm)
|
|
Width
|
35.4 inch (900.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
23.6 inch (600 mm)
Width
47.2 inch (1200.00 mm)
Height
33.1 inch (840 mm)
View Details
Type
Laminate bench top
Length
59.1 inch (1500 mm)
Width
29.5 inch (750.00 mm)
View Details
Type
Workbench
Length
59.1 inch (1500 mm)
Width
29.5 inch (750.00 mm)
View Details