The Model 514 Adjustable Angle Ratchet Wrench Set is designed for ratchet action in close quarters with a multi-angle handle adjustable in 30° increments and locked via a wing nut. It includes a 3-1/2" ratchet adapter and hex sockets in sizes 3/4", 7/8", 15/16", 1-1/16", 1-1/8", and 1-1/4". The set features a quick-release mechanism for fast socket changeover and a shear pin design to prevent overtorquing. It is housed in a heavy-duty steel box and weighs 11 lbs.
Lowell Corporation socket sets for pipe line utility pole installation and repair. “Bolt-Through” Ratcheting Socket Wrenches Sets. Utility applications include mechanical joints, restraints, couplings, sleeves, repair clamps, saddles, flange bolts, etc.
| Lowell Corporation | |
|---|---|
| Product Category | Drive Sockets and Adapters |
| Product Number | 514 |
| Product Name | Socket Set |
| Product Type | Socket Set (Sockets Only) |