Proto® Industrial Tools Drive Socket 40126

Description
12 POINT TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 12.7 DRIVE END SIZE IN MM .8125 SOCKET END SIZE - DECIMAL 13/16 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE 20.6375 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION STANDARD DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 12.7 DRIVE END SIZE IN MM .8125 SOCKET END SIZE - DECIMAL 13/16 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE 20.6375 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION STANDARD DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 40126 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
40126
Drive Socket 40126
12 POINT TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 12.7 DRIVE END SIZE IN MM .8125 SOCKET END SIZE - DECIMAL 13/16 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE 20.6375 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION STANDARD DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 12.7 DRIVE END SIZE IN MM
  • .8125 SOCKET END SIZE - DECIMAL
  • 13/16 SOCKET END SIZE - FRACTIONAL
  • 13/16 INCH SOCKET END SIZE
  • 20.6375 SOCKET END SIZE IN MM
  • BLACKHAWK[T] BRAND
  • SOCKET DESIGNATION STANDARD
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 40126
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Universal Joint Drive Socket - 30212HA - Proto® Industrial Tools
Specs
Product Type Individual Socket
Product Features Universal Joint
SAE Size 0.3750 inch
View Details