Klein Tools, Inc. Drive Socket 65916

Description
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 16 MM SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 16 MM SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65916 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65916
Drive Socket 65916
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 16 MM SOCKET END SIZE HEX DRIVE END SHAPE
  • 6-POINT, METRIC TYPE
  • 3/8 INCH DRIVE END SIZE
  • 16 MM SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65916-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65916-ND
Sockets, Handles 65916-ND
Socket 6 Point Socket Chrome Finish 16mm

Socket 6 Point Socket Chrome Finish 16mm

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65916 65916-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
Metric Size 16 mm 16 mm
Number of Points 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65716 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.7500 inch
Number of Points 6
View Details
2 suppliers
Specs
Product Type Individual Socket
View Details