The 516 SureTork® Pipeline Torque Wrench Set includes one SureTork torque wrench with a torque range of 30-150 lb-ft in one lb-ft increments, a 1/2" square male drive, a 3-1/2" ratchet adapter, and six hex sockets in sizes 3/4", 7/8", 15/16", 1-1/16", 1-1/8", and 1-1/4". The set is housed in a heavy-duty steel box, weighs 12 lbs, and features a bolt-thru design with a reversible ratchet and field-adjustable torque settings that click when the preset value is reached.
Lowell Corporation socket sets for pipe line utility pole installation and repair. “Bolt-Through” Ratcheting Socket Wrenches Sets. Utility applications include mechanical joints, restraints, couplings, sleeves, repair clamps, saddles, flange bolts, etc.
Lowell Corporation socket sets for pipe line utility pole installation and repair. “Bolt-Through” Ratcheting Socket Wrenches Sets. Utility applications include mechanical joints, restraints, couplings, sleeves, repair clamps, saddles, flange bolts, etc.
| Lowell Corporation | Lowell Corporation | |
|---|---|---|
| Product Category | Drive Sockets and Adapters | Drive Sockets and Adapters |
| Product Number | 516 | 516 |
| Product Name | Socket Set | Socket Set |
| Product Type | Socket Set (Sockets Only) | Socket Set (Sockets Only) |