Edmund Optics Inc. 6X Easy Grip Magnifier NT30-022

Description
Extra Long Eye Relief Acid-Resistant Base Wide, Flat Field of View Easy to pick up, even while wearing rubber gloves, this is the perfect magnifier for industrial uses. Design provides up to 3/4" of working space under lens cell. The clear plastic base is acid-resistant and will not block the subject matter under view. 12X and 9X are Kellner-type, color-corrected, three-element lens systems. 6X model has a precision single-element DCX lens. Wide, flat field of view. Clear handle measures approximately 3-1/2" L x 1-1/4" W x 1" H.
Description
Extra Long Eye Relief Acid-Resistant Base Wide, Flat Field of View Easy to pick up, even while wearing rubber gloves, this is the perfect magnifier for industrial uses. Design provides up to 3/4" of working space under lens cell. The clear plastic base is acid-resistant and will not block the subject matter under view. 12X and 9X are Kellner-type, color-corrected, three-element lens systems. 6X model has a precision single-element DCX lens. Wide, flat field of view. Clear handle measures approximately 3-1/2" L x 1-1/4" W x 1" H.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
6X Easy Grip Magnifier
NT30-022
6X Easy Grip Magnifier NT30-022
Extra Long Eye Relief Acid-Resistant Base Wide, Flat Field of View Easy to pick up, even while wearing rubber gloves, this is the perfect magnifier for industrial uses. Design provides up to 3/4" of working space under lens cell. The clear plastic base is acid-resistant and will not block the subject matter under view. 12X and 9X are Kellner-type, color-corrected, three-element lens systems. 6X model has a precision single-element DCX lens. Wide, flat field of view. Clear handle measures approximately 3-1/2" L x 1-1/4" W x 1" H.
  • Extra Long Eye Relief
  • Acid-Resistant Base
  • Wide, Flat Field of View

Easy to pick up, even while wearing rubber gloves, this is the perfect magnifier for industrial uses. Design provides up to 3/4" of working space under lens cell. The clear plastic base is acid-resistant and will not block the subject matter under view. 12X and 9X are Kellner-type, color-corrected, three-element lens systems. 6X model has a precision single-element DCX lens. Wide, flat field of view. Clear handle measures approximately 3-1/2" L x 1-1/4" W x 1" H.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Magnifiers
Product Number NT30-022
Product Name 6X Easy Grip Magnifier
Type / Mounting Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Magnifiers - 7802917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Eye magnifier
Magnification 7 X
View Details
Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Specs
Type / Mounting Handheld
Magnification 6 X
Working Distance / Focal Length 1 inch (25.4 mm)
View Details
Illuminated Magnifier - 130 WR - Mahr Inc.
Specs
Type / Mounting Desktop Stand
Magnification 2 X
Features Illuminated
View Details