All Sensors Corp. Pressure Sensor - MLV Series MLV-030D-A6AAF-P

Description
The MLV Series Compensated Sensor is based on All Sensors’ CoBeam2 TM Technology. The device provides a high output signal at a low operating voltage while maintaining comparable output levels to traditional equivalent compensated millivolt sensors operating at higher voltages. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM Technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to conventional single die devices. These calibrated and compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection. The output is also ratiometric to the supply voltage and designed to operate at 5.0 volts DC.
Datasheet
Description
The MLV Series Compensated Sensor is based on All Sensors’ CoBeam2 TM Technology. The device provides a high output signal at a low operating voltage while maintaining comparable output levels to traditional equivalent compensated millivolt sensors operating at higher voltages. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM Technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to conventional single die devices. These calibrated and compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection. The output is also ratiometric to the supply voltage and designed to operate at 5.0 volts DC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - MLV Series - MLV-030D-A6AAF-P - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - MLV Series
MLV-030D-A6AAF-P
Pressure Sensor - MLV Series MLV-030D-A6AAF-P
The MLV Series Compensated Sensor is based on All Sensors’ CoBeam2 TM Technology. The device provides a high output signal at a low operating voltage while maintaining comparable output levels to traditional equivalent compensated millivolt sensors operating at higher voltages. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM Technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to conventional single die devices. These calibrated and compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection. The output is also ratiometric to the supply voltage and designed to operate at 5.0 volts DC.

The MLV Series Compensated Sensor is based on All Sensors’ CoBeam2 TM Technology. The device provides a high output signal at a low operating voltage while maintaining comparable output levels to traditional equivalent compensated millivolt sensors operating at higher voltages. This lower supply voltage gives rise to improved warm-up shift while the CoBeam2 TM Technology itself reduces package stress susceptibility resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to conventional single die devices.
These calibrated and compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection. The output is also ratiometric to the supply voltage and designed to operate at 5.0 volts DC.

Supplier's Site Datasheet

Technical Specifications

  All Sensors Corp.
Product Category Pressure Sensors
Product Number MLV-030D-A6AAF-P
Product Name Pressure Sensor - MLV Series
Device Category Sensor
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Differential
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1690-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P60B/20bar - 1-P60B/20BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Pressure sensors & Load sensors - Pressure sensors - Sensor + Flex - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Customized
Signal Output Customized
View Details