All Sensors Corp. Pressure Sensor - DLVR Series DLVR-L01D-E2ND-C-NI3S

Description
The DLVR Series mini digital output pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to single die devices. The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load to power supply. These calibrated and compensated sensors provide an accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection.
Datasheet
Description
The DLVR Series mini digital output pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to single die devices. The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load to power supply. These calibrated and compensated sensors provide an accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - DLVR Series - DLVR-L01D-E2ND-C-NI3S - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - DLVR Series
DLVR-L01D-E2ND-C-NI3S
Pressure Sensor - DLVR Series DLVR-L01D-E2ND-C-NI3S
The DLVR Series mini digital output pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to single die devices. The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load to power supply. These calibrated and compensated sensors provide an accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection.

The DLVR Series mini digital output pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to single die devices.

The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load to power supply.

These calibrated and compensated sensors provide an accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection.

Supplier's Site Datasheet

Technical Specifications

  All Sensors Corp.
Product Category Pressure Sensors
Product Number DLVR-L01D-E2ND-C-NI3S
Product Name Pressure Sensor - DLVR Series
Device Category Sensor
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Differential
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2835362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0029 to 0.0435 psi (0.0020 to 0.0306 m H2O)
View Details