All Sensors Corp. Pressure Sensor - DLV Series DLV-030G-E1BD-I-NI3S

Description
The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to either I2C or SPI serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load on the power supply These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gasses and the like. A SIL-Gel die coating is added for enhanced media protection.
Datasheet
Description
The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to either I2C or SPI serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load on the power supply These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gasses and the like. A SIL-Gel die coating is added for enhanced media protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - DLV Series - DLV-030G-E1BD-I-NI3S - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - DLV Series
DLV-030G-E1BD-I-NI3S
Pressure Sensor - DLV Series DLV-030G-E1BD-I-NI3S
The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to either I2C or SPI serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load on the power supply These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gasses and the like. A SIL-Gel die coating is added for enhanced media protection.

The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products.

The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to either I2C or SPI serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load on the power supply

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gasses and the like. A SIL-Gel die coating is added for enhanced media protection.

Supplier's Site Datasheet

Technical Specifications

  All Sensors Corp.
Product Category Pressure Sensors
Product Number DLV-030G-E1BD-I-NI3S
Product Name Pressure Sensor - DLV Series
Device Category Sensor
Measurement Type Gauge
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P3IC/50bar - 1-P3IC/50BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2547418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details