RS Components, Ltd. Pressure Sensors 2547418

Description
RS PRO M20-G-253-1-4-04-3-1 -S
Request a Quote
Description
RS PRO M20-G-253-1-4-04-3-1 -S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2547418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2547418
Pressure Sensors 2547418
RS PRO M20-G-253-1-4-04-3-1 -S

RS PRO M20-G-253-1-4-04-3-1-S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2547418
Product Name Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 274039 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 363 psi (255 m H2O)
View Details
Pressure Sensors - 2655853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
View Details
Pressure Sensors - 309747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - 2547412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details