The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products.
The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to either I2C or SPI serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load on the power supply
These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gasses and the like. A SIL-Gel die coating is added for enhanced media protection.
| All Sensors Corp. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | DLV-030G-E1BD-C-NS5N |
| Product Name | Pressure Sensor - DLV Series |
| Device Category | Sensor |
| Measurement Type | Gauge |
| Media | Gas |