RS Components, Ltd. Pressure Sensors 2726942

Description
Pressure sensor, diameter 19mm, 0bar~2ba
Request a Quote
Description
Pressure sensor, diameter 19mm, 0bar~2ba
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2726942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2726942
Pressure Sensors 2726942
Pressure sensor, diameter 19mm, 0bar~2ba

Pressure sensor, diameter 19mm, 0bar~2ba

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2726942
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Media Gas; Air
Signal Output Analog Voltage; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Pneumatic Pressure Sensors - 1752237 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Gas; Air
View Details
Pneumatic Pressure Sensors - 2888139 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensors - 2726950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details