All Sensors Corp. Pressure Sensor - DLHR Series DLHR-L02D-E1BD-C-NAV8

Description
The DLHR Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface option eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. The series is intended for use with non-corrosive, non-iconic working fluids such as air, dry gases, and the like. A protective parylene coating is optionally available for moisture/harsh media protection.
Request a Quote Datasheet
Description
The DLHR Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface option eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. The series is intended for use with non-corrosive, non-iconic working fluids such as air, dry gases, and the like. A protective parylene coating is optionally available for moisture/harsh media protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - DLHR Series - DLHR-L02D-E1BD-C-NAV8 - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - DLHR Series
DLHR-L02D-E1BD-C-NAV8
Pressure Sensor - DLHR Series DLHR-L02D-E1BD-C-NAV8
The DLHR Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface option eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. The series is intended for use with non-corrosive, non-iconic working fluids such as air, dry gases, and the like. A protective parylene coating is optionally available for moisture/harsh media protection.

The DLHR Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity.

The digital interface option eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. The series is intended for use with non-corrosive, non-iconic working fluids such as air, dry gases, and the like. A protective parylene coating is optionally available for moisture/harsh media protection.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 442-1165-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
442-1165-ND
Pressure Sensors, Transducers 442-1165-ND
"Pressure Sensor ±0.07PSI (±0.5kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"

"Pressure Sensor ±0.07PSI (±0.5kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"

Buy Now Datasheet

Technical Specifications

  All Sensors Corp. DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number DLHR-L02D-E1BD-C-NAV8 442-1165-ND
Product Name Pressure Sensor - DLHR Series Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Differential Differential
Media Gas
Signal Output Other Digital; Digital - I2C
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1752203 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air, gas
View Details