All Sensors Corp. Pressure Sensor - MAMP Series 5 INCH-D2-P4V-MINI

Description
The MAMP series pressure sensors are based on a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated amplified output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage between 4.5
Request a Quote Datasheet
Description
The MAMP series pressure sensors are based on a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated amplified output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage between 4.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - MAMP Series - 5 INCH-D2-P4V-MINI - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - MAMP Series
5 INCH-D2-P4V-MINI
Pressure Sensor - MAMP Series 5 INCH-D2-P4V-MINI
The MAMP series pressure sensors are based on a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated amplified output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage between 4.5

The MAMP series pressure sensors are based on a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated amplified output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure.

These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like.

The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage between 4.5

Supplier's Site Datasheet
Pressure Sensors, Transducers - 5INCH-D2-P4VMINI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
5INCH-D2-P4VMINI-ND
Pressure Sensors, Transducers 5INCH-D2-P4VMINI-ND
"Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"

"Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"

Buy Now Datasheet

Technical Specifications

  All Sensors Corp. DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 5 INCH-D2-P4V-MINI 5INCH-D2-P4VMINI-ND
Product Name Pressure Sensor - MAMP Series Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential
Media Gas
Features Temperature Compensated Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2726960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details