The Amplified line of middle pressure sensors is based upon a proprietary package technology to reduce errors. This model provides a ratiometric 4-volt output with superior output characteristics. The sensor housing has been designed specifically to reduce package induced parasitic stress and strain. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. Each sensor is internally compensated using an ASIC compensation technique. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like.
The output of the device is ratiometric to the supply voltage over a supply voltage range of 4.5 to 5.5 volts.
"Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.19"" (4.8mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
| All Sensors Corp. | DigiKey | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 15 PSI-D-4V | 15PSI-D-4V-ND |
| Product Name | Pressure Sensor - AXCA Series | Pressure Sensors, Transducers |
| Device Category | Sensor | Sensor; Sensor or Transducer |
| Measurement Type | Differential | Differential |
| Media | Gas | |
| Features | Temperature Compensated | Temperature Compensated |