RS Components, Ltd. Pressure Sensors 1755010

Description
RS PRO IPSL-G0250-5M12/PRO
Request a Quote
Description
RS PRO IPSL-G0250-5M12/PRO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 1755010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
1755010
Pressure Sensors 1755010
RS PRO IPSL-G0250-5M12/PRO

RS PRO IPSL-G0250-5M12/PRO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 1755010
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Media, Oil
Signal Output Analog Current; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2547405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - 2296540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Fluid
View Details
Pneumatic Pressure Sensors - 1260230 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Working Pressure Range -14.5 psi (-10.21 m H2O)
View Details
Pressure Sensors - 309729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details