The BRFHMP-030 is a right-hand threaded, four-piece metal-to-metal rod end with a 0.1900 inch bore, designed for low-friction articulating connections. It features a 52100 steel ball body with a hard chrome-plated, heat-treated surface and a brass insert. The housing width is 0.312 inch, the ball length is 0.250 inch, the ball diameter is 0.437 inch, and the thread is 0.1900-32 UNF-3A. The static radial load rating is 900 lbs, and the weight is 0.03 lbs.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | BRFHMP-030 |
| Product Name | Right Hand Threaded .1900 in. ID, Four Piece Precision Carbon Steel Male Rod End |
| Design Units | Inch |
| Bore Diameter | 0.1900 inch (4.83 mm) |
| Housing Diameter | 0.6250 inch (15.87 mm) |
| Load Capacity | 900 lbs (408 kg) |