Jergens, Inc. Rod Ends 35728

Description
Jergens Rod Ends are forged and finished for applications not requiring flat contact with the head. All holes are reamed. Rod Ends can be used with spherical flange assemblies, flange nuts, and clamp assemblies. Features, Benefits, & Product Specifications: Materials: Available in Alloy Steel or 303 Stainless Steel Finish: Black Oxide (for Alloy Steel Rod Ends) Heat Treat: 32-36 RC (for Alloy Steels Rod Ends) Thread: Class 2A-UNC Note(s): Part No.'s 35301, 35318, 35319, 35303, 35306, 35307, 35312, 35314, 35315, & 35321 have 150,000 PSI Tensile Strength. Rod Ends are not to be used for lifting.
Request a Quote
Description
Jergens Rod Ends are forged and finished for applications not requiring flat contact with the head. All holes are reamed. Rod Ends can be used with spherical flange assemblies, flange nuts, and clamp assemblies. Features, Benefits, & Product Specifications: Materials: Available in Alloy Steel or 303 Stainless Steel Finish: Black Oxide (for Alloy Steel Rod Ends) Heat Treat: 32-36 RC (for Alloy Steels Rod Ends) Thread: Class 2A-UNC Note(s): Part No.'s 35301, 35318, 35319, 35303, 35306, 35307, 35312, 35314, 35315, & 35321 have 150,000 PSI Tensile Strength. Rod Ends are not to be used for lifting.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Rod End part number 35728 is constructed from alloy steel with a black oxide finish and is heat treated to a hardness of 32-36 Rc. It features a Class 2A-UNC thread and is designed for applications that do not require flat contact with the head. The rod end is suitable for use with spherical flange assemblies, flange nuts, and clamp assemblies. It is important to note that this product is not intended for lifting applications.

Datasheet Summary
Powered by GS/AI

Jergens Rod End part number 35728 is constructed from alloy steel with a black oxide finish and is heat treated to a hardness of 32-36 Rc. It features a Class 2A-UNC thread and is designed for applications that do not require flat contact with the head. The rod end is suitable for use with spherical flange assemblies, flange nuts, and clamp assemblies. It is important to note that this product is not intended for lifting applications.

Suppliers

Company
Product
Description
Supplier Links
Rod Ends - 35728 - Jergens, Inc.
Cleveland, OH, United States
Rod Ends
35728
Rod Ends 35728
Jergens Rod Ends are forged and finished for applications not requiring flat contact with the head. All holes are reamed. Rod Ends can be used with spherical flange assemblies, flange nuts, and clamp assemblies. Features, Benefits, & Product Specifications: Materials: Available in Alloy Steel or 303 Stainless Steel Finish: Black Oxide (for Alloy Steel Rod Ends) Heat Treat: 32-36 RC (for Alloy Steels Rod Ends) Thread: Class 2A-UNC Note(s): Part No.'s 35301, 35318, 35319, 35303, 35306, 35307, 35312, 35314, 35315, & 35321 have 150,000 PSI Tensile Strength. Rod Ends are not to be used for lifting.

Jergens Rod Ends are forged and finished for applications not requiring flat contact with the head. All holes are reamed. Rod Ends can be used with spherical flange assemblies, flange nuts, and clamp assemblies.
Features, Benefits, & Product Specifications:

  • Materials: Available in Alloy Steel or 303 Stainless Steel
  • Finish: Black Oxide (for Alloy Steel Rod Ends)
  • Heat Treat: 32-36 RC (for Alloy Steels Rod Ends)
  • Thread: Class 2A-UNC

Note(s):

  • Part No.'s 35301, 35318, 35319, 35303, 35306, 35307, 35312, 35314, 35315, & 35321 have 150,000 PSI Tensile Strength.
  • Rod Ends are not to be used for lifting.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Rod End Bearings
Product Number 35728
Product Name Rod Ends
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends - 35319 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 5/16-18
View Details
Rod Ends - 35302 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 1/4-20
View Details
Rod Ends - 35320 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/8-16
View Details
Rod Ends - 35306 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/8-16
View Details